The AP7381-50Y-13 is a high-quality, low dropout (LDO) voltage regulator offered by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This particular LDO is designed to deliver a stable and precise 5.0V output voltage, making it an ideal choice for a wide range of electronic applications that require consistent power supply.
Key Features
- Output Voltage: Precisely regulated 5.0V output, suitable for powering sensitive electronics.
- High Accuracy: Provides excellent load and line regulation with a low output voltage error, ensuring device reliability.
- Low Dropout: Capable of maintaining output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Current Rating: Offers a stable output current of up to 150mA, accommodating a range of low-power devices.
- Thermal Protection: Integrated over-temperature shutdown feature helps prevent damage from overheating.
- Short Circuit Protection: Built-in short circuit protection ensures safety and longevity of the regulator and connected components.
- Low Quiescent Current: Minimizes standby power consumption, making it suitable for battery-powered applications.
- Package: Available in the compact SOT-89-3 package, which is ideal for space-constrained designs.
Applications
The AP7381-50Y-13 is versatile and can be used in various applications, including but not limited to:
- Battery-powered equipment
- Portable consumer electronics
- Microcontrollers and digital logic supplies
- Power management for IoT devices
- Healthcare devices
Conclusion
With its precise voltage regulation, low dropout performance, and robust protection features, the AP7381-50Y-13 from Diodes Incorporated stands out as a reliable power solution for designers looking to enhance the performance and efficiency of their electronic products. Its compact form factor and low power consumption make it an excellent choice for a wide array of applications, particularly where space and energy efficiency are critical considerations.