EN
  • EN
  • DE

AP9211S-AB-HAC-7

Part No AP9211S-AB-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN  /  Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Base Product Number AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1139537-AP9211S-AB-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211S-AB-HAC-7 CAD Model

Description

Introducing the AP9211S-AB-HAC-7 from Diodes Incorporated

The AP9211S-AB-HAC-7 is a cutting-edge, single-chip solution designed by Diodes Incorporated, tailored for the efficient and reliable control of single-cell lithium-ion (Li+) and lithium polymer (Li-poly) batteries. This innovative product is a testament to Diodes Incorporated's commitment to providing high-quality components for power management solutions.

Key Features

  • High-Accuracy Voltage Regulation: The AP9211S-AB-HAC-7 maintains precise control over battery charging, ensuring optimal performance and longevity of the battery.
  • Integrated Power MOSFET: This product features an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective application design.
  • Multiple Protection Functions: It includes a suite of protection features such as over-current, over-voltage, short-circuit, and thermal protection, enhancing the safety and reliability of the charging process.
  • LED Charge Status Indicator: An integrated LED driver provides a visual indication of the battery charge status, making it easy to monitor the charging process.
  • Automatic Recharge: The AP9211S-AB-HAC-7 automatically initiates a new charging cycle when the battery voltage falls below a predefined threshold, ensuring the battery remains fully charged.

Applications

With its robust feature set, the AP9211S-AB-HAC-7 is an ideal choice for a wide range of applications, including:

  • Portable electronic devices
  • Bluetooth headsets
  • Smart wearables
  • Health and fitness trackers
  • And other small form-factor devices requiring efficient power management

Technical Specifications

The AP9211S-AB-HAC-7 operates over a wide input voltage range and is available in a compact package, making it suitable for space-constrained applications. Its technical specifications are designed to meet the rigorous demands of modern portable electronics, ensuring both performance and reliability.

For detailed technical specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure a thorough understanding of the product's capabilities and how it can be integrated into their specific applications.

Overall, the AP9211S-AB-HAC-7 represents a versatile and reliable solution for battery charging applications, backed by the quality and support of Diodes Incorporated, a trusted name in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5000 $60.0000
285+ $0.4103 $116.9355
440+ $0.3975 $174.9000
605+ $0.3846 $232.6830
780+ $0.3718 $290.0040
1,040+ $0.3333 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess