The R1218N031A-TR-F is a voltage regulator manufactured by Ricoh. This device is a high-performance, low-dropout (LDO) regulator designed for applications requiring a stable and efficient voltage supply. It is particularly well-suited for portable devices and battery-powered systems due to its low quiescent current and small package size.
Applications
- Smartphones and mobile devices: Used for stable voltage supply to critical components.
- Wearable devices: Ideal for use in smartwatches and fitness trackers.
- IoT (Internet of Things) devices: Powers sensors and communication modules.
- Battery-powered equipment: Extends battery life in portable devices.
- Wireless communication systems: Ensures stable power for RF transceivers.
Features
- Low Dropout Voltage: Maintains regulation with minimal input-output voltage differential.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
- Thermal Shutdown Protection: Prevents damage from overheating.
- Small Package: Available in compact packages suitable for space-constrained applications.
- High Output Voltage Accuracy: Provides a stable and precise output voltage.
Benefits
- Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
- Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
- Protection Against Fault Conditions: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Simplified Design: Requires minimal external components, simplifying circuit design and reducing BOM (Bill of Materials) cost.
Additional Details
The R1218N031A-TR-F operates with an input voltage range typically from 1.6V to 5.5V, delivering a fixed output voltage of 3.1V. It also features a built-in short-circuit protection circuit. The device comes in a DFN(PLP) package. This LDO regulator is optimized for low noise operation and includes a chip enable function that allows the device to be turned on and off, further reducing power consumption when not needed. Its high ripple rejection ensures clean power delivery, crucial for sensitive analog circuits.