EN
  • EN
  • DE

R1210N382D-TR-F

Part No R1210N382D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287522-R1210N382D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1210N382D-TR-F CAD Model

Description

The Ricoh R1210N382D-TR-F is a voltage detector IC designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a specific threshold. It is essential for protecting sensitive components from damage caused by undervoltage or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up and brown-out situations.
  • Power Management Systems: Monitors voltage levels to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Provides low-battery detection and shutdown functionality to extend battery life.
  • Industrial Control Systems: Protects sensitive equipment from voltage fluctuations and power anomalies.
  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras for power management.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Typically available in SOT-23 package, suitable for space-constrained applications.
  • Open Drain Output: Allows for flexible connection to other circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Detection Voltage: 3.8V.
  • Operating Voltage Range: Typically 1.4V to 5.5V, suitable for various power sources.

Benefits

  • Improved System Reliability: Protects against damage from undervoltage conditions.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Reduced System Cost: Compact size and integrated features can lower overall system cost.
  • Enhanced Safety: Prevents malfunction of devices due to voltage drops, ensuring safe operation.

Additional Details

The R1210N382D-TR-F is usually supplied in a SOT-23 package. It features an open-drain output, requiring an external pull-up resistor for proper function. The hysteresis feature prevents undesired oscillations during voltage transitions. The 3.8V detection threshold makes it ideal for monitoring systems operating at or near that voltage level. The 'TR' suffix indicates tape and reel packaging for automated assembly, and the '-F' likely signifies a specific feature or a particular variant within the series.

This voltage detector is an essential component for maintaining the operational integrity of electronic devices by ensuring a stable power supply. It is crucial in numerous applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess