EN
  • EN
  • DE

APL6001QFI-TRG

Part No APL6001QFI-TRG
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172030-APL6001QFI-TRG
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL6001QFI-TRG CAD Model

Description

The APL6001QFI-TRG from Diodes Incorporated is a state-of-the-art voltage regulator designed to deliver high performance and reliability for a wide range of applications. This component is part of Diodes Incorporated's extensive portfolio of power management solutions, engineered to meet the stringent requirements of today's electronic devices.

Key Features

  • High Accuracy: The APL6001QFI-TRG offers excellent voltage regulation with a precision output that maintains stability under various load conditions, ensuring consistent performance for sensitive electronics.
  • Low Dropout: This voltage regulator features a low dropout (LDO) design that enables it to operate efficiently with a minimal difference between the input and output voltages, which is vital for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thereby enhancing its longevity and reliability.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +125°C, the APL6001QFI-TRG is suitable for use in a diverse array of environments and can withstand harsh conditions.
  • Adjustable Output Voltage: The output voltage of this regulator is adjustable, providing design flexibility to accommodate specific requirements of different applications.

Applications

The APL6001QFI-TRG is ideal for use in various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Industrial Control Systems
  • Automotive Electronics

Quality and Compliance

Diodes Incorporated is committed to providing high-quality products that meet international standards. The APL6001QFI-TRG is manufactured in compliance with RoHS directives, ensuring it meets environmental and safety standards for electronic components.

Whether you're developing a new project or optimizing an existing one, the APL6001QFI-TRG voltage regulator is an excellent choice for ensuring stable power delivery to your electronic circuits. Its robust feature set and versatile applications make it a valuable addition to any power management system.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess