EN
  • EN
  • DE

APT13005STF-G1

Part No APT13005STF-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 3.2A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3.2A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) at Ib, Ic 1V at 750mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 2A, 5V
Maximum Power 28W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1146617-APT13005STF-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT13005STF-G1 CAD Model

Description

The APT13005STF-G1 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated. This semiconductor device is designed to cater to a variety of power applications that require efficient current control and amplification.

Key Features

  • Voltage & Current Ratings: It boasts a collector-emitter voltage (Vceo) of 400V and collector current (Ic) of up to 1.5A, making it suitable for high voltage power applications.
  • High-Speed Switching: The APT13005STF-G1 is optimized for high-speed switching applications, providing swift transitions and minimizing energy loss.
  • Power Dissipation: With a power dissipation of 25W, it can handle significant energy without overheating, ensuring reliability and longevity.
  • Package: Housed in a TO-220F package, it provides a compact form factor while allowing for effective heat dissipation.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, which ensures stable performance across a wide range of environmental conditions.

Applications

The APT13005STF-G1 is versatile and can be used in various electronic circuits and products, including but not limited to:

  • Switching power supplies
  • Motor control circuits
  • Lighting systems
  • Power management solutions
  • Converters and inverters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the APT13005STF-G1 is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance consistency. Each device undergoes comprehensive testing to guarantee it meets the specifications provided.

Environmental Compliance

The APT13005STF-G1 complies with RoHS directives, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial markets.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to €0.2305
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to €2.5534
ON Semiconductor
TRANS NPN SOD123
Lowest to €0.6702
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to €4.5267
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to €0.6169
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to €1.2801
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to €8.4555
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €6.0313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €3.4220 €54.7514
38+ €2.8074 €106.6803
58+ €2.7204 €157.7852
80+ €2.6325 €210.5996
103+ €2.5446 €262.0891
138+ €2.2816 €314.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess