EN
  • EN
  • DE

APX803L05-29SR-7

Part No APX803L05-29SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23R-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202980-APX803L05-29SR-7
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Simple Reset/Power-On Reset
Voltage - Threshold 2.9V
Reset Active Low
Reset Timeout 35ms Minimum
Output Open Drain or Open Collector
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian APX803L05-29SR-7 CAD Model

Description

APX803L05-29SR-7 - Voltage Supervisor IC by Diodes Incorporated

The APX803L05-29SR-7 is a highly precise voltage supervisor IC designed by Diodes Incorporated to monitor the voltage levels in digital systems and ensure that the system voltage remains within acceptable limits. This compact component is essential for applications that require reliable operation and protection against voltage fluctuations.

Key Features:

  • Supply Voltage Monitoring: The IC is capable of supervising a 5V power supply with a threshold voltage of 2.93V, providing a high level of accuracy in monitoring.
  • Low Power Consumption: It is designed for low power operation, which makes it suitable for battery-powered and portable devices.
  • Reset Timeout Delay: The APX803L05-29SR-7 features a built-in fixed delay time of 240ms (minimum), ensuring that the system has sufficient time to stabilize before it resumes operation after a voltage dropout.
  • Output Type: This IC provides an active-low, open-drain reset output, which allows for easy interfacing with other logic components.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, catering to a wide variety of environments and applications.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The APX803L05-29SR-7 voltage supervisor is suitable for a wide range of applications, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Notebook computers
  • Embedded systems

With its precise voltage monitoring and low power consumption, the APX803L05-29SR-7 from Diodes Incorporated is an excellent choice for designers looking to enhance system reliability and protect against undesirable system behavior due to voltage anomalies. Its small form factor and robust operation make it a versatile component in any circuit requiring voltage supervision.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0958 $50.2950
1,275+ $0.0787 $100.3425
1,970+ $0.0762 $150.1140
2,715+ $0.0737 $200.0955
3,510+ $0.0713 $250.2630
4,695+ $0.0639 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess