EN
  • EN
  • DE

AS78L24RTR-G1

Part No AS78L24RTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Reg Low Curr SOT89 T&r 1K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114498-AS78L24RTR-G1
Categories PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS78L24RTR-G1 CAD Model

Description

Introducing the AS78L24RTR-G1 Voltage Regulator by Diodes Incorporated

The AS78L24RTR-G1 is a cutting-edge fixed voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to meet the needs of a wide range of electronic applications, providing a reliable and stable power supply solution.

Key Features

  • Output Voltage: The AS78L24RTR-G1 offers a fixed output voltage of 24V, ensuring a steady and predictable power source for your devices.
  • Output Current: It is capable of delivering up to 100mA of output current, making it suitable for low-power applications.
  • Package Type: This voltage regulator comes in a convenient TO-92 package, which is widely used and easy to integrate into various circuit designs.
  • Thermal Overload Protection: The built-in thermal overload protection feature prevents damage to the regulator and the connected components in case of overheating.
  • Short Circuit Protection: The AS78L24RTR-G1 is also equipped with short circuit protection, enhancing the safety and longevity of your electronic projects.
  • No External Components Required: This regulator is designed to operate without the need for external components, simplifying your design and reducing the overall bill of materials.

Applications

The AS78L24RTR-G1 is ideal for a variety of applications where a stable 24V power supply is needed. Common uses include but are not limited to:

  • Power supplies for small electronic devices
  • Consumer electronics
  • Instrumentation
  • Embedded systems

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the AS78L24RTR-G1 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by the industry. With the AS78L24RTR-G1, designers and engineers can trust in a voltage regulator that delivers consistent performance and durability.

Ordering Information

The AS78L24RTR-G1 is available for order now. For detailed specifications, technical support, and ordering information, please visit the Diodes Incorporated website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess