EN
  • EN
  • DE

ATS177M

Part No ATS177M
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 221661-ATS177M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS177M CAD Model

Description

The ATS177M from Diodes Incorporated is a versatile and efficient Hall Effect Latch designed for a wide range of applications that require sensing the presence of magnetic fields. This high-performance, integrated circuit is a crucial component in systems where precision and reliability are paramount. With its robust design, the ATS177M is well-suited for both industrial and consumer applications.

Key Features

  • High Sensitivity: The ATS177M is capable of detecting and responding to low magnetic fields, making it ideal for applications that require precise sensing capabilities.
  • Wide Operating Voltage Range: It operates over a broad voltage range, typically from 3.5V to 20V, which allows for flexible integration into various circuit designs.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, contributing to the overall energy savings of the system it is part of.
  • Stable Operation: The Hall Effect Latch exhibits excellent temperature stability and robustness against environmental fluctuations, ensuring consistent performance across diverse conditions.
  • Output Saturation Voltage: The device features a low output saturation voltage, which enhances its compatibility with digital logic levels and reduces power loss.

Applications

The ATS177M is used in a variety of applications, including but not limited to:

  • Brushless DC (BLDC) motor control systems
  • Position and speed sensing in automotive applications
  • Open and close detection in smart home devices
  • Industrial automation for proximity detection

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ATS177M is no exception, as it is manufactured to stringent quality standards to ensure performance and durability. Its reliability is further enhanced by the built-in reverse voltage protection, which safeguards the device against incorrect power connections.

Conclusion

The ATS177M Hall Effect Latch from Diodes Incorporated is an essential component for designers who require a reliable and efficient solution for magnetic field detection. Its combination of sensitivity, low power consumption, and operational stability makes it a top choice for a multitude of applications across various industries.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
9+ $13.3241 $119.9169
14+ $12.9083 $180.7162
19+ $12.4913 $237.3347
24+ $12.0755 $289.8120
33+ $10.8258 $357.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess