Diodes Incorporated presents the AZ1612S, a high-performance, low-dropout linear regulator designed for applications requiring a low voltage, high current output with a minimal voltage drop. This component is ideal for powering sensitive electronics that demand stable and clean power supply.
Key Features
- High Output Current: The AZ1612S is capable of delivering up to 1A of continuous output current, making it suitable for demanding applications.
- Low Dropout Voltage: With a dropout voltage as low as 1.2V at full load, this regulator ensures efficient operation even in low headroom situations.
- Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to 13.8V via external resistors, providing flexibility across various applications.
- Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against excessive temperature and load conditions.
- Wide Operating Temperature Range: The AZ1612S operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliability in challenging environmental conditions.
Applications
The AZ1612S is versatile and can be utilized in a multitude of applications, including:
- Portable Devices
- Wireless Communication Equipment
- Networking Devices
- PC Peripherals
- Consumer Electronics
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AZ1612S is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.
Environmental Compliance
The AZ1612S is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. This product is designed to meet current and future regulations for reduction of hazardous substances in electronic components.