EN
  • EN
  • DE

AZ34063DMTR-G1

Part No AZ34063DMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 36V
Current - Output 1A
Frequency - Switching Up to 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AZ34063
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 567586-AZ34063DMTR-G1
Ultra Librarian 3D Model Ultra Librarian AZ34063DMTR-G1 CAD Model

Description

Introducing the AZ34063DMTR-G1 from Diodes Incorporated

The AZ34063DMTR-G1 is a versatile and powerful DC-DC converter solution designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This highly efficient integrated circuit is tailored for a broad range of applications, from power management to battery-operated devices, making it an essential component for modern electronic systems.

At the heart of the AZ34063DMTR-G1 lies a flexible and robust step-up/step-down regulator that is capable of delivering a stable output voltage over a wide range of input voltages. This makes it an ideal choice for applications where input power may vary, such as automotive and industrial systems. The device is also well-suited for portable electronics, where battery life and efficiency are of paramount importance.

The AZ34063DMTR-G1 boasts a fixed frequency operation of 52kHz, which provides a predictable EMI behavior, making it easier for engineers to design systems that meet stringent electromagnetic compatibility (EMC) requirements. Additionally, its high-efficiency design ensures minimal heat generation, reducing the need for complex thermal management solutions.

With its built-in current-limiting and thermal shutdown features, the AZ34063DMTR-G1 offers excellent protection for your electronic designs. These safeguarding features ensure that the device and the systems it powers are protected from potential damage due to overcurrent conditions or excessive heat.

The compact SOP-8 package of the AZ34063DMTR-G1 allows for a small footprint on printed circuit boards (PCBs), which is essential for space-constrained applications. Its surface-mount design facilitates easier manufacturing and integration into automated assembly processes, helping to reduce production costs and time-to-market for your products.

Whether you're designing power supplies, battery chargers, or any other power-sensitive application, the AZ34063DMTR-G1 from Diodes Incorporated is a reliable and cost-effective choice that combines performance with practicality. Its versatility, efficiency, and protective features make it a go-to DC-DC converter for engineers and designers across various industries.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess