EN
  • EN
  • DE

RT8008-33PJ5

Part No RT8008-33PJ5
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5MHz, 600mA, High Efficiency PWM Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184120-RT8008-33PJ5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8008-33PJ5 CAD Model

Description

The RT8008-33PJ5 is a high-efficiency synchronous step-down DC-DC converter from Richtek, pre-set to a fixed 3.3V output. The '33' signifies the 3.3V output, while 'PJ5' most likely refers to the package type and potentially some specific performance characteristics. This converter is designed to provide a stable 3.3V supply from a higher voltage source, making it ideal for applications requiring a reliable and efficient 3.3V rail.

Applications:

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in various embedded systems.
  • Logic Circuits: Powers 3.3V logic circuits in electronic devices.
  • Portable Devices: Suitable for powering handheld devices requiring a 3.3V supply.
  • Power Banks: Used to generate a 3.3V output for specific charging needs or powering internal circuits.
  • IoT Devices: Powers sensors and other components in IoT devices that operate at 3.3V.
  • FPGA Power Rails: Providing the necessary voltage for FPGA core voltage.

Features:

  • Fixed 3.3V Output: Provides a stable and pre-set 3.3V output voltage.
  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a range of input voltages.
  • Current Limit Protection: Includes over-current protection to prevent damage.
  • Short Circuit Protection: Protects against short circuits.
  • Over-Temperature Protection: Shuts down in case of overheating.
  • Small Package: Available in a compact package for space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable behavior.

Benefits:

  • Stable 3.3V Supply: Ensures consistent performance of 3.3V components.
  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation.
  • Protection Features: Built-in protection features prevent damage to the converter and connected devices.
  • Compact Size: Small package facilitates integration into compact designs.

Additional Details:

The RT8008-33PJ5 utilizes a PWM control scheme for output voltage regulation. A soft-start function may be included to limit inrush current. Consult the specific datasheet for the RT8008-33PJ5 for detailed specifications, including switching frequency, output current capability, and thermal characteristics. The 'PJ5' suffix likely designates a specific package type (e.g., SOT-23-5) and possibly particular performance parameters. The internal MOSFETs are optimized for low on-resistance. Careful attention should be paid to the selection of external components, especially the inductor and capacitors; refer to the datasheet for guidance to ensure stable and efficient operation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess