The AZ358MTR is a versatile and high-precision operational amplifier (op-amp) from Diodes Incorporated, designed to cater to a wide array of applications requiring low power consumption and stable performance. This dual operational amplifier is particularly well-suited for battery-powered devices, sensor interfaces, and portable instrumentation due to its low voltage operation and power-saving features.
Key Features
- Low Power Consumption: The AZ358MTR is engineered for energy efficiency, making it ideal for battery-operated devices.
- Wide Supply Voltage Range: It operates over a broad supply voltage range from 3V to 32V (or ±1.5V to ±16V), providing design flexibility for various applications.
- High Precision: With its precision performance, the AZ358MTR offers excellent stability and accuracy for critical applications.
- Large Output Voltage Swing: The op-amp can output voltages close to the supply rails, which is essential for maximizing signal amplitude, especially in low voltage applications.
- Low Input Bias Current: This characteristic minimizes errors in applications with high source impedances.
- Phase Reversal Protection: Protects against phase reversal when the input voltage exceeds the power supply rails.
Applications
- Portable Devices
- Sensor Interfaces
- Battery-Powered Instruments
- Analog Signal Conditioning
- Active Filters
- General Purpose Amplification
Product Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
3 mV (max)
Input Bias Current
20 nA (typ)
Supply Current
500 µA (typ)
Gain Bandwidth Product
1 MHz (typ)
The AZ358MTR from Diodes Incorporated is provided in a RoHS-compliant package, ensuring adherence to environmental standards. With its combination of low power, precision, and wide voltage range, this operational amplifier is an excellent choice for designers looking for a reliable and versatile component for their electronic designs.