EN
  • EN
  • DE

AZ7500CM-E1

Part No AZ7500CM-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS / Voltage Mode PWM Controller 30V 200mA 200kHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Diodes Incorporated
Win Source Part Number 221902-AZ7500CM-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AZ7500C
Introduction Date May 27, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ7500CM-E1 CAD Model

Description

The AZ7500CM-E1 from Diodes Incorporated is a versatile and reliable PWM (Pulse Width Modulation) controller integrated circuit (IC) designed for a wide range of power supply applications. This component is particularly well-suited for switched-mode power supplies (SMPS), where efficiency and reliability are critical. The AZ7500CM-E1 is an essential building block in designing flexible and efficient power management systems.

Key Features

  • Adjustable Oscillator Frequency: The IC allows for an adjustable oscillator frequency, which can be tailored to meet the specific requirements of the application.
  • Voltage Control Oscillator: The voltage control oscillator with a 4.6V typical starting voltage ensures stable operation and precise control over the output.
  • Current Limiting Capability: The built-in current limiting feature protects the device and the power supply from excessive currents, enhancing the overall safety and longevity of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the IC operates only when the supply voltage is within an acceptable range, preventing damage due to low voltage conditions.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, contributing to the stability of the power supply and reducing stress on components.

Applications

The AZ7500CM-E1 is highly adaptable and can be used in a variety of applications, including:

  • DC to DC converters
  • AC to DC converters
  • Off-line SMPS
  • Motor Control
  • Power supplies for consumer electronics, computers, and telecommunications equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ7500CM-E1 is no exception. It is designed to meet high industry standards, ensuring reliable performance even in demanding conditions. The device is packaged in a compact SOP-16 package, making it easy to integrate into various circuit designs without taking up excessive board space.

Conclusion

With its robust feature set and flexible application range, the AZ7500CM-E1 from Diodes Incorporated stands out as a high-performance solution for power management challenges. Whether for consumer electronics, industrial systems, or custom power supply designs, this PWM controller IC offers a balance of efficiency, reliability, and versatility that engineers and designers will find invaluable.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess