EN
  • EN
  • DE

B0520LWQ-7-F

Part No B0520LWQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 38 Weeks
Features Diode Schottky 20 V 500mA Surface Mount SOD-123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name B0520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number B0520LWQ-7-FDITR, B0520LWQ-7-F-ND, B0520LWQ-7-FDIDKR, B0520LWQ-7-FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862865-B0520LWQ-7-F
Ultra Librarian 3D Model Ultra Librarian B0520LWQ-7-F CAD Model

Description

Product Overview: B0520LWQ-7-F

The B0520LWQ-7-F is a high-quality Schottky barrier rectifier from Diodes Incorporated, renowned for its compact design and exceptional efficiency. This diode is designed to meet the needs of modern compact electronics, providing a combination of low forward voltage drop and high current capability. It is particularly suitable for applications requiring fast switching and low power loss.

Key Features

  • Low Forward Voltage Drop: The B0520LWQ-7-F boasts a very low forward voltage drop, which helps to minimize power loss and improve efficiency in operation.
  • High Current Capability: With the ability to handle high current, this diode is well-suited for high-load applications.
  • Fast Switching Speed: The device's fast switching speed makes it ideal for high-frequency operations, ensuring minimal signal delay.
  • Surface Mount Package: The SOD-123 package is designed for easy integration into surface mount technology (SMT), allowing for a more streamlined manufacturing process.
  • RoHS Compliant: The B0520LWQ-7-F is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

Due to its robust performance characteristics, the B0520LWQ-7-F is an excellent choice for a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Automotive Circuits
  • Battery Management Systems
  • Reverse Voltage Protection Circuits

Technical Specifications

Parameter Value
Package Type SOD-123
Maximum Repetitive Reverse Voltage (VRRM) 20V
Maximum Forward Current (IF) 0.5A
Operating Temperature Range -65°C to +125°C

The B0520LWQ-7-F from Diodes Incorporated is a testament to the company's commitment to providing high-performance, reliable components for today's electronic devices. Whether you are designing power management systems or looking to improve efficiency in portable gadgets, this Schottky barrier rectifier is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1032 $50.0520
1,185+ $0.0847 $100.3695
1,830+ $0.0821 $150.2430
2,520+ $0.0794 $200.0880
3,260+ $0.0768 $250.3680
4,365+ $0.0688 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess