EN
  • EN
  • DE

B250AQ-13-F

Part No B250AQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 50 V 2A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B250
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862978-B250AQ-13-F
Ultra Librarian 3D Model Ultra Librarian B250AQ-13-F CAD Model

Description

Introducing the B250AQ-13-F Schottky Barrier Rectifier from Diodes Incorporated

The B250AQ-13-F is a robust and efficient Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered for applications that demand high efficiency, low power loss, and a compact footprint. It is a perfect choice for various electronic circuits, including power supplies, converters, and high-frequency systems.

Key Features

  • High Current Capability: The B250AQ-13-F can handle a continuous forward current of up to 2.5A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.71V, this device ensures minimal power loss during operation, enhancing the overall efficiency of the system.
  • High Surge Capability: It is capable of withstanding surge currents, providing reliable performance under transient conditions.
  • Power and Space Efficiency: The compact SMA (DO-214AC) package allows for efficient use of board space without compromising power handling capabilities.
  • RoHS Compliant: The B250AQ-13-F is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Applications

The versatile nature of the B250AQ-13-F makes it an ideal choice for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Power management in portable and battery-powered devices

Product Specifications

Parameter Value
Maximum Repetitive Reverse Voltage (VRRM) 50V
Forward Continuous Current (IF) 2.5A
Forward Voltage Drop (VF) 0.71V at 2.5A
Maximum Surge Current (IFSM) 80A
Operating Junction Temperature Range -55°C to +150°C
Package Type SMA (DO-214AC)

With its impressive features and specifications, the B250AQ-13-F from Diodes Incorporated stands out as a reliable and efficient solution for designers looking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess