EN
  • EN
  • DE

BAS16HTW-13

Part No BAS16HTW-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA SOT363 / Diode Array 3 Independent Standard 100 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BAS16
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS16HTW-13DICT,BAS16HTW-13DITR,BAS16HTW-13DIDKR
Standard Package 10,000
Win Source Part Number 1325153-BAS16HTW-13
Ultra Librarian 3D Model Ultra Librarian BAS16HTW-13 CAD Model

Description

Product Overview: BAS16HTW-13 from Diodes Incorporated

The BAS16HTW-13 is a high-performance switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This diode is engineered for high-speed switching applications, making it an ideal choice for a wide range of electronic circuits. The BAS16HTW-13 is encapsulated in a compact SOD-123 package, which is optimized for automated surface-mount assembly processes.

This switching diode boasts a fast reverse recovery time, which is crucial for high-frequency operations. The BAS16HTW-13 is capable of withstanding a continuous reverse voltage of 100V, ensuring reliability and stability in various applications. The device also features a low forward voltage drop, contributing to its efficiency by minimizing power loss during operation.

Key Features:

  • Fast Switching Speed: The BAS16HTW-13 provides quick and efficient switching, thanks to its fast reverse recovery time, making it suitable for high-speed applications.
  • High Reverse Voltage: With a continuous reverse voltage of 100V, the device can handle significant voltage levels, ensuring performance stability.
  • Low Forward Voltage Drop: The low forward voltage drop of this diode reduces power dissipation, enhancing overall circuit efficiency.
  • Compact SOD-123 Package: The small footprint of the SOD-123 package allows for high-density mounting, which is beneficial in space-constrained applications.
  • Lead-Free and RoHS Compliant: The BAS16HTW-13 is environmentally friendly, complying with RoHS directives, and is free from lead and other hazardous materials.

Applications:

The BAS16HTW-13 is versatile and can be used in various electronic applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Wave and pulse shapers
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection

In summary, the BAS16HTW-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to enhance the performance of their high-speed switching applications. Its robust features and compact design make it an excellent choice for a wide range of electronic products.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0628 $57.7760
2,240+ $0.0517 $115.8080
3,465+ $0.0501 $173.5965
4,775+ $0.0484 $231.1100
6,175+ $0.0468 $288.9900
8,265+ $0.0420 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,560 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess