EN
  • EN
  • DE

BAS21DWA-7

Part No BAS21DWA-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW DL 2500V 100MA SOT353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 250V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.05V at 100mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100nA at 200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-353
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803617-BAS21DWA-7
Ultra Librarian 3D Model Ultra Librarian BAS21DWA-7 CAD Model

Description

Product Overview: BAS21DWA-7 from Diodes Incorporated

The BAS21DWA-7 is a high-voltage switching diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is engineered to provide users with a reliable and efficient solution for applications requiring high-speed switching and high voltage capabilities.

Key Features

  • High Voltage Rating: The BAS21DWA-7 can withstand voltages up to 250V, making it suitable for various electronic circuits that operate at higher voltages.
  • Fast Switching Speed: With its fast switching speed, this diode array is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency.
  • Dual Diodes Configuration: The device includes two diodes in a series configuration, housed in a compact SOT-363 package. This allows for space-saving designs and simplified circuit layouts.
  • Low Leakage Current: It features a low leakage current, which enhances its performance in sensitive circuits by reducing power loss and increasing reliability.
  • Lead-Free and RoHS Compliant: The BAS21DWA-7 is environmentally friendly, complying with RoHS directives, and is completely lead-free, making it suitable for use in green products.

Applications

The BAS21DWA-7 is versatile and can be used in a wide range of applications, including:

  • High-voltage switching circuits
  • Power management systems
  • Voltage clamping
  • Protection circuits
  • Logic systems
  • Electronic ballasts for lighting

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The BAS21DWA-7 is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. Its robust design ensures long-term reliability, even in the most challenging environments.

Ordering Information

The BAS21DWA-7 comes in a standard tape and reel packaging, which facilitates automated assembly processes. Its part number reflects the package type and quantity, making it easy for engineers and purchasers to identify and order the product for their specific needs.

With its combination of high-voltage capability, fast switching speed, and compact design, the BAS21DWA-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0631 $50.1645
1,935+ $0.0518 $100.2330
2,990+ $0.0502 $150.0980
4,120+ $0.0486 $200.2320
5,320+ $0.0470 $250.0400
7,130+ $0.0421 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,046 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess