Diodes Incorporated BAS40DW-05 Dual Schottky Barrier Diode
The BAS40DW-05 from Diodes Incorporated is a high-performance, dual common-anode Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SOT-363 package, making it ideal for space-constrained applications.
Key Features:
- Low Forward Voltage: The BAS40DW-05 provides a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system.
- Fast Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency operations, contributing to improved overall performance of the circuit.
- Dual Diode Configuration: The common-anode configuration allows for the simplification of PCB design and can be beneficial in applications such as rectification and voltage clamping.
- High Surge Current Capability: It is capable of handling high surge currents, offering robust performance during transient conditions.
- Compact Package: The SOT-363 package is designed for optimal space-saving on the PCB, which is crucial for modern electronic devices with limited board real estate.
Applications:
The BAS40DW-05 is versatile and can be used in various electronic circuits, including:
- Power Management Systems
- DC-DC Converters
- Reverse Polarity Protection
- Logic Systems
- Portable Devices
- Automotive Circuits
Product Specifications:
| Parameter |
Value |
| Package Type |
SOT-363 |
| Maximum Repetitive Reverse Voltage |
40V |
| Forward Continuous Current |
200mA |
| Power Dissipation |
200mW |
| Operating Temperature Range |
-55°C to +150°C |
Overall, the BAS40DW-05 Schottky barrier diode from Diodes Incorporated is a reliable and efficient solution for high-speed switching and rectification needs in a variety of electronic applications.