EN
  • EN
  • DE

BAS40DW-06

Part No BAS40DW-06
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151416-BAS40DW-06
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40DW-06 CAD Model

Description

The BAS40DW-06 from Diodes Incorporated is a high-performance, dual Schottky barrier diode designed for applications requiring fast switching and low power loss. Packaged in a compact SOT-363, this diode is optimized for space-constrained applications while delivering superior electrical characteristics.

Key Features

  • Low Forward Voltage Drop: The BAS40DW-06 features a low forward voltage drop, typically 0.32V at 10mA, which enhances power efficiency and reduces thermal stress on the system.
  • High Current Capability: With a peak forward surge current of 600mA, this diode can handle high current spikes with ease, making it ideal for surge protection in sensitive electronics.
  • Fast Switching Speed: The fast switching speed of the BAS40DW-06, typically in the nanosecond range, makes it suitable for high-frequency applications and minimizes switching losses.
  • Dual Diode Configuration: The dual diode configuration allows for common cathode or common anode connection, providing design flexibility and the ability to use the diode in various circuit topologies.
  • Low Leakage Current: It exhibits a low leakage current of 2µA at 25V, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the application.

Applications

The BAS40DW-06 is suitable for a wide range of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Load switching
  • High-frequency rectification

Environmental and Quality Standards

Diodes Incorporated ensures that the BAS40DW-06 meets rigorous environmental and quality standards. It is compliant with RoHS and Green standards, which means it is free from hazardous substances and is environmentally friendly. Additionally, the product is supported by Diodes Incorporated's commitment to quality, ensuring reliability and performance consistency across various conditions.

Conclusion

The BAS40DW-06 dual Schottky barrier diode from Diodes Incorporated is a versatile and reliable component for any designer looking to optimize their circuit for speed, efficiency, and compactness. Its robust feature set and compliance with environmental standards make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess