EN
  • EN
  • DE

BAT54A-7-F-89

Part No BAT54A-7-F-89
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case SOT-23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744716-BAT54A-7-F-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54A-7-F-89 CAD Model

Description

Product Overview: BAT54A-7-F-89 from Diodes Incorporated

The BAT54A-7-F-89 is a high-performance Schottky barrier diode, meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is designed to meet the stringent requirements of modern electronic applications, offering superior switching performance and low forward voltage drop.

Key Features

  • Low Forward Voltage Drop: The BAT54A-7-F-89 boasts a low forward voltage drop, which enhances its efficiency in applications where voltage conservation is critical.
  • Fast Switching Speed: With its quick switching capabilities, this diode is ideal for high-frequency operations, ensuring minimal signal delay and high system performance.
  • Surface Mount Package: The SOT-23 packaging allows for compact design and easy integration into various electronic circuits, making it a versatile choice for designers.
  • High Current Capability: Despite its small size, the BAT54A-7-F-89 can handle a substantial current, making it suitable for a range of applications that require robust performance.

Applications

The BAT54A-7-F-89 is commonly used in a wide array of applications, including but not limited to power management, DC-DC conversion, and as a clamping and protection device in sensitive electronics. Its reliability and efficiency make it an excellent choice for:

  • Mobile Devices
  • Portable Electronics
  • Power Supply Units
  • Automotive Circuits
  • Telecommunication Systems

Technical Specifications

The BAT54A-7-F-89 has a continuous forward current of 200 mA and a peak repetitive reverse voltage of 30 V. The operating junction temperature ranges from -55°C to +125°C, making it suitable for a variety of environmental conditions. Additionally, its low leakage current and lead-free design conform to environmental standards, ensuring both performance and ecological responsibility.

In summary, the BAT54A-7-F-89 from Diodes Incorporated is a high-quality, versatile Schottky diode that provides designers with a reliable component for their high-speed switching and power management needs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess