Diodes Incorporated BAT54WS-7-G Product Overview
The BAT54WS-7-G from Diodes Incorporated is a surface-mount Schottky barrier diode that offers excellent rectification efficiency with its low forward voltage drop and fast switching capabilities. This diode is designed to meet the needs of various electronic applications, particularly in situations where high efficiency is paramount and space is at a premium.
Encased in a small SOD-323 package, the BAT54WS-7-G is a versatile component suitable for high-density circuit designs. It features a guard ring die construction for transient protection, ensuring reliable operation under stress conditions. This makes it an ideal choice for portable devices where durability and dependability are critical.
With a repetitive peak reverse voltage of 30V and a forward continuous current of 200mA, the BAT54WS-7-G is capable of handling moderate power requirements. Its low forward voltage drop minimizes power loss, contributing to the overall energy efficiency of the system. Additionally, the diode's fast switching speed enhances performance in circuits requiring quick transition times, such as high-frequency rectification or RF applications.
Key specifications of the BAT54WS-7-G include:
- Package: SOD-323
- Peak Repetitive Reverse Voltage: 30V
- Forward Continuous Current: 200mA
- Power Dissipation: 200mW
- Operating Junction Temperature Range: -55°C to +150°C
- Low Forward Voltage Drop
- Fast Switching Speed
- Guard Ring for Overvoltage Protection
Applications for the BAT54WS-7-G are diverse, ranging from power management in portable and wearable electronics to voltage clamping and protection circuits. Its compact footprint and robust performance make it a popular choice for designers looking to optimize their power circuitry in space-constrained environments.
Diodes Incorporated's commitment to quality ensures that the BAT54WS-7-G diode meets stringent industry standards, providing a reliable and cost-effective solution for high-speed switching and rectification needs. Whether used in charging circuits, DC-DC converters, or as a general-purpose Schottky diode, the BAT54WS-7-G delivers consistent performance and efficiency.