EN
  • EN
  • DE
  • IT

BAW101Q-7

Part No BAW101Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SWITCHING HIGH VOLTAGE / Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Base Product Number BAW101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 912890-BAW101Q-7
Ultra Librarian 3D Model Ultra Librarian BAW101Q-7 CAD Model

Description

The BAW101Q-7 is a high-performance, dual series switching diode specifically designed by Diodes Incorporated to meet the rigorous requirements of modern electronic applications. This component is ideal for high-speed switching operations due to its low capacitance and fast switching speed.

Key Features

  • Fast Switching Speed: The BAW101Q-7 offers ultra-fast switching capabilities, making it suitable for high-frequency applications.
  • Low Capacitance: With its low diode capacitance, this product is optimized for high-speed signal processing, which is essential for radio frequency (RF) and digital signal applications.
  • Dual Series Configuration: The dual diodes are configured in series, which can be beneficial for designs that require a higher voltage rating or symmetrical switching.
  • High Reliability: The diode is constructed with robust materials, ensuring a long operational life even under strenuous conditions.
  • Lead-Free and RoHS Compliant: The BAW101Q-7 adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Surface Mount Package: Packaged in an SOT23-3, this compact, surface-mountable design allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The BAW101Q-7 is versatile and can be used in a wide array of applications. Its performance characteristics make it ideal for:

  • High-speed logic circuits
  • Power management systems
  • Protection circuits
  • Portable and battery-powered devices
  • Switching power supplies
  • Automotive systems

Electrical Characteristics

With a continuous reverse voltage of 100V and a forward continuous current of 200mA, the BAW101Q-7 is capable of handling moderate power requirements. Its fast switching speed is complemented by a low forward voltage drop, contributing to efficient operation and reduced energy consumption.

Conclusion

In summary, the BAW101Q-7 from Diodes Incorporated is a reliable and efficient choice for designers looking to incorporate a dual series switching diode into their electronic systems. Its combination of speed, low capacitance, and compact form factor make it an excellent option for a multitude of applications where performance and space are at a premium.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2166 $100.7190
715+ $0.2098 $150.0070
985+ $0.2031 $200.0535
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess