EN
  • EN
  • DE

BC80716TA

Part No BC80716TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (B - C)
Description Trans GP BJT PNP 45V 0.5A 330mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 232146-BC80716TA
Popularity Low
Supply and Demand Status Sufficient
Family Name BC807-16
Introduction Date October 27, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC80716TA CAD Model

Description

Diodes Incorporated BC80716TA - PNP Transistor

The BC80716TA from Diodes Incorporated is a high-quality PNP bipolar junction transistor (BJT) that is designed for general purpose and switching applications. This discrete semiconductor product is known for its reliability and efficiency, making it a popular choice among electronic engineers and hobbyists alike for a variety of circuit designs.

This PNP transistor is capable of controlling high current loads with a low base current, making it an ideal component for amplification and switching purposes. The BC80716TA comes in a SOT-23 package, which is widely used in the industry due to its small footprint and ease of integration into a range of electronic circuits.

Key Features:

  • Transistor Type: PNP - This indicates that the transistor's primary charge carriers are holes, making it suitable for use in the negative side of the circuit.
  • Collector-Emitter Voltage (Vceo): 45V - This is the maximum voltage that can be applied across the collector-emitter terminals without causing damage to the transistor.
  • Collector Current (Ic): 500mA - This is the maximum continuous current that the transistor can handle through the collector.
  • Power Dissipation (Pd): 250mW - The amount of power that the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 600 - This indicates the transistor's ability to amplify the input signal. A higher hFE value means a greater amplification factor.
  • Operating Temperature Range: -55°C to +150°C - This wide range allows the transistor to operate effectively in a variety of environmental conditions.

With its excellent amplification characteristics and switching speeds, the BC80716TA is suitable for a variety of applications including driver stages in hi-fi amplifiers, signal processing, and power management in portable devices. Its robustness and versatility make it a staple component in both commercial and educational projects.

Whether you're designing a new circuit or replacing a component in an existing one, the BC80716TA from Diodes Incorporated offers performance and quality that you can rely on.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.2691
KEC
Lowest to $10.7300
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Ricoh
Need more? Email Us
JST Sales America Inc.
Lowest to $2.3123
Fairchild/ON Semiconductor
Need more? Email Us
Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3,575+ $0.0162 $57.9150
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess