Product Overview: BC818C Transistor from Diodes Incorporated
The BC818C is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is part of the BC817/BC818 series, which is renowned for its efficiency and reliability in various electronic applications.
Key Features:
- High Current Gain Bandwidth Product: The BC818C offers a high current gain bandwidth product (fT), making it suitable for amplification of analog signals in audio, signal processing, and other high-frequency applications.
- Low Voltage Operations: With a collector-emitter voltage (VCEO) of 45V, it can comfortably operate at low voltage levels, which is ideal for battery-powered devices and low voltage circuits.
- High Collector Current: It can handle a continuous collector current (IC) of up to 500mA, which is substantial for a transistor of its size, allowing it to drive larger loads in a circuit.
- Complementary PNP Type Available: The BC818C has a complementary PNP type transistor available, providing designers with flexibility in creating push-pull configurations for more efficient power amplification stages.
Applications:
The BC818C transistor is versatile and can be used in a wide array of electronic applications, including:
- Switching and Amplification in Consumer Electronics
- Driver Stages in Hi-Fi Amplifiers and Audio Equipment
- Signal Processing Circuits
- Control Systems
- Power Management Solutions
Product Specifications:
Parameter
Value
Transistor Type
NPN
Collector-Emitter Voltage (VCEO)
45V
Collector Current (IC)
500mA
Power Dissipation (Pd)
500mW
DC Current Gain (hFE)
160 to 400
Operating Temperature Range
-55°C to +150°C
The BC818C from Diodes Incorporated is a robust and reliable component that offers excellent performance for a wide range of electronic applications. Its ability to operate at low voltages and handle high currents makes it a preferred choice for designers looking for efficient and compact transistor solutions.