EN
  • EN
  • DE

BC846A-7

Part No BC846A-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SURFACE MOUNT SMALL SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1152033-BC846A-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BC846A-7 CAD Model

Description

Diodes Incorporated BC846A-7 Bipolar Transistor

The BC846A-7 from Diodes Incorporated is a high-quality NPN bipolar (BJT) transistor, which is an essential component for a broad range of electronic applications. This small signal transistor is designed to offer a balanced performance that makes it suitable for amplification and switching purposes.

With its compact SOT-23 packaging, the BC846A-7 ensures a minimal footprint on the circuit board, which is crucial for modern electronic devices that demand space-saving solutions without compromising on performance. This feature makes it an ideal choice for high-density PCB designs commonly found in consumer electronics, medical devices, and telecommunications equipment.

The BC846A-7 boasts a collector-emitter voltage (VCEO) of 65V, which allows it to handle moderate voltage applications with ease. The continuous collector current (IC) of 100mA is sufficient for a wide array of low to medium power requirements. Additionally, its gain bandwidth product (fT) of 100MHz provides excellent frequency response, making it well-suited for RF and high-speed signal processing tasks.

This transistor also features low noise figures, enhancing its performance in audio amplifiers and signal processing where clarity and fidelity are paramount. The low saturation voltage drop (VCE(sat)) ensures higher efficiency and better battery life in portable applications by reducing power loss during operation.

Reliability is a key aspect of the BC846A-7, with Diodes Incorporated's commitment to quality reflected in its robust design and manufacturing processes. This ensures that the device can withstand the rigors of everyday use, including fluctuations in temperature and voltage, which is critical for maintaining long-term stability and performance in a final product.

In summary, the BC846A-7 NPN bipolar transistor is a versatile and reliable component that provides designers with the performance and efficiency needed for a wide range of electronic circuits. Its small size, high voltage and current capabilities, coupled with its high-frequency response, make it an excellent choice for anyone looking to create compact, efficient, and high-performing electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess