EN
  • EN
  • DE

BC847BW-13-F

Part No BC847BW-13-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 0.1A 200mW 3-Pin SOT-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232221-BC847BW-13-F
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial
Family Name BC847BW
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian BC847BW-13-F CAD Model

Description

Diodes Incorporated BC847BW-13-F NPN Bipolar Transistor

The BC847BW-13-F from Diodes Incorporated is a small signal NPN bipolar junction transistor (BJT) that offers excellent performance for a wide range of applications. This device is designed for general-purpose switching and amplification tasks, making it a versatile component for electronic circuits. The BC847BW-13-F is particularly suitable for use in automation systems, signal processing, and power management solutions.

Constructed with state-of-the-art semiconductor technology, the BC847BW-13-F transistor features a compact SOT-323 package, which is ideal for space-constrained applications. Despite its small size, this transistor is capable of handling a continuous collector current of up to 100 mA, with a maximum collector-emitter voltage of 45V, ensuring reliable operation in various circuit configurations.

Key Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector Current (Ic): 100 mA
  • Power Dissipation (Pd): 200 mW
  • DC Current Gain (hFE): 200 to 450 at 2 mA
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-323
  • Mounting Type: Surface Mount

The BC847BW-13-F also features a high current gain bandwidth product, which ensures excellent amplification characteristics for both audio and high-frequency signals. This makes it an ideal choice for amplifiers and oscillators in communication devices, audio equipment, and other high-frequency applications.

With its low noise figure and low saturation voltage, the BC847BW-13-F offers high-performance operation, leading to more efficient circuit designs with better signal integrity. Additionally, the device is RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Diodes Incorporated's commitment to quality ensures that the BC847BW-13-F transistor is a reliable and durable component. Whether you are designing consumer electronics, industrial control systems, or portable devices, this transistor is an excellent choice for your circuit needs, providing both versatility and performance in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0316 $57.6700
4,445+ $0.0260 $115.5700
6,885+ $0.0252 $173.5020
9,480+ $0.0244 $231.3120
12,255+ $0.0236 $289.2180
16,395+ $0.0212 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,929 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess