EN
  • EN
  • DE

BCX51-13R

Part No BCX51-13R
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819181-BCX51-13R
Ultra Librarian 3D Model Ultra Librarian BCX51-13R CAD Model

Description

Introducing the BCX51-13R from Diodes Incorporated

Diodes Incorporated presents the BCX51-13R, a robust and reliable medium power NPN bipolar transistor that is designed to meet the needs of a wide range of electronic applications. This versatile component is housed in a compact SOT-89 package, which is known for its excellent power dissipation capabilities. The BCX51-13R is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products.

Key Features

  • High Current Capacity: The BCX51-13R can handle a continuous collector current of up to 1A, making it suitable for moderate power switching and amplification purposes.
  • Low Saturation Voltage: This transistor features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation rating of 2W, the BCX51-13R can withstand higher thermal loads, ensuring stability and reliability in demanding situations.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -55°C to +150°C, allowing it to perform in extreme environmental conditions.

Applications

The BCX51-13R is a versatile component that can be used in various applications, including:

  • Power management circuits
  • Load switches
  • Linear amplification stages
  • Driver stages in audio amplifiers
  • Signal processing
  • Control systems

Quality and Reliability

Diodes Incorporated ensures that the BCX51-13R meets the highest quality and reliability standards. Each transistor undergoes rigorous testing and quality control procedures to guarantee performance in line with its specifications. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The BCX51-13R NPN bipolar transistor is an excellent choice for designers and engineers looking for a reliable, high-performance component that can handle moderate power applications with ease. Its combination of high current capacity, low saturation voltage, and wide operating temperature range makes it a valuable addition to any electronic project or product. Diodes Incorporated's commitment to quality ensures that the BCX51-13R is a component you can trust to perform consistently and efficiently.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess