EN
  • EN
  • DE

BSN20Q-7

Part No BSN20Q-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 500MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 50 V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BSN20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BSN20Q-7DITR, BSN20Q-7-ND, BSN20Q-7DICT, BSN20Q-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913601-BSN20Q-7
Ultra Librarian 3D Model Ultra Librarian BSN20Q-7 CAD Model

Description

Introducing the BSN20Q-7 MOSFET from Diodes Incorporated

The BSN20Q-7 is a cutting-edge N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance MOSFET is designed to offer efficient power management and signal processing in a wide range of applications.

Constructed with a small signal package, the BSN20Q-7 is housed in a compact SOT-23 form factor, making it an ideal choice for space-constrained applications. Its miniature footprint allows for high-density PCB layouts, providing power-saving benefits without sacrificing performance. The SOT-23 package is also known for its excellent thermal performance, ensuring reliability even under high switching frequencies or elevated temperatures.

Key Features of the BSN20Q-7:

  • Low On-Resistance: The BSN20Q-7 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-speed operations, making it suitable for applications that require rapid power regulation.
  • Gate Charge Optimization: Diodes Incorporated has optimized the gate charge of the BSN20Q-7 to minimize power dissipation during switching, further enhancing its efficiency.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled with lower gate voltages, which is beneficial for low-voltage applications.

The BSN20Q-7 is versatile and can be used in a variety of applications, including but not limited to power management circuits, DC-DC converters, battery management systems, and motor control circuits. Its robust design also makes it suitable for harsh environments where reliability is critical.

With its superior performance and compact size, the BSN20Q-7 from Diodes Incorporated represents a smart choice for designers looking to optimize their power-sensitive applications. Whether you're working on portable electronics, automotive systems, or industrial equipment, the BSN20Q-7 provides the reliability and efficiency you need to power your innovations.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated, and ensure that the BSN20Q-7 meets the requirements of your next project.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess