The SUD50N06-09L is an N-channel power MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET is characterized by a low on-resistance (RDS(on)), fast switching speed, and robust avalanche performance.
Applications
- Synchronous rectification in AC-DC and DC-DC converters
- Power tools
- E-bikes
- Battery management systems
- Motor control
- Uninterruptible Power Supplies (UPS)
Features
- Low RDS(on) (0.009 Ohms typical)
- Fast switching speed
- High avalanche energy rating
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Lead (Pb)-free and RoHS compliant
Benefits
- Improved power efficiency due to lower conduction losses
- Reduced switching losses
- Enhanced system reliability and robustness
- Simplified thermal management
- Environmentally friendly
- Higher power density
Additional Details
The SUD50N06-09L features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 50A. The low on-resistance minimizes power dissipation and improves overall efficiency. Its fast switching characteristics reduce switching losses, further enhancing efficiency, especially in high-frequency applications. The high avalanche energy rating ensures robustness against voltage transients. The device is available in a PowerPAK® SO-8 package, which offers excellent thermal performance and a small footprint. The typical gate charge is low, contributing to faster switching speeds. It's ideal for applications where efficiency and power density are critical.