EN
  • EN
  • DE

BZT52C16S-7-F-82

Part No BZT52C16S-7-F-82
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238655-BZT52C16S-7-F-82
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52C16S-7-F-82 CAD Model

Description

Product Overview: BZT52C16S-7-F-82 from Diodes Incorporated

The BZT52C16S-7-F-82 is a high-performance, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically crafted to provide a precise voltage regulation solution in a compact SOD-323 package. With its small footprint, the BZT52C16S-7-F-82 is ideal for space-constrained applications where size and power efficiency are critical.

Key Features and Benefits

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 16V, making it suitable for a variety of voltage stabilization tasks in electronic circuits.
  • Power Dissipation: With its power dissipation rating of 200mW, the BZT52C16S-7-F-82 is capable of handling a moderate amount of power, ensuring reliable operation under typical usage conditions.
  • Low Leakage Current: The device exhibits low leakage current, which enhances its efficiency and reduces power loss, thereby improving the overall performance of the circuit.
  • High Surge Capability: Its ability to withstand high surge currents makes it robust and reliable, which is essential for protecting sensitive electronic components from voltage spikes.
  • Wide Operating Temperature Range: The diode operates effectively over a broad temperature range from -55°C to +150°C, ensuring stability and performance under various environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, indicating that it is manufactured with a commitment to environmental responsibility by avoiding the use of hazardous substances.

Applications

The BZT52C16S-7-F-82 is versatile and can be used in a wide range of applications such as:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C16S-7-F-82 is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the stringent specifications required for electronic components. Customers can trust in the reliability and performance of this Zener diode for their circuit design needs.

With its combination of features, the BZT52C16S-7-F-82 is an excellent choice for designers looking for a cost-effective, high-quality voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess