EN
  • EN
  • DE

BZT52C20Q-7-F

Part No BZT52C20Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K / Zener Diode 20 V 370 mW ±6% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±6%
Power - Max 370 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C20Q-7-FTR
Standard Package 3,000
Win Source Part Number 1112177-BZT52C20Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C20Q-7-F CAD Model

Description

Product Overview: BZT52C20Q-7-F from Diodes Incorporated

The BZT52C20Q-7-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to offer voltage regulation with a nominal Zener voltage of 20V, making it an ideal choice for a variety of electronic applications that require precise voltage control.

Key Features

  • Zener Voltage: The device has a Zener voltage of 20V, with a tolerance of ±5%, providing stable voltage regulation in a range of circuits.
  • Power Dissipation: It is capable of handling a power dissipation of 410mW, ensuring reliable performance even under significant power loads.
  • Package: The BZT52C20Q-7-F comes in a compact SOD-123 package, which is highly suitable for space-constrained applications.
  • Low Leakage Current: It exhibits a low leakage current, enhancing the overall efficiency of the device.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
  • Compliance: This Zener diode is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The BZT52C20Q-7-F is an excellent choice for a multitude of applications that require voltage regulation and protection. It is commonly used in:

  • Consumer electronics such as televisions and computers
  • Industrial systems for voltage stabilization and protection
  • Telecommunication equipment to maintain consistent voltage levels
  • Power management solutions in portable and battery-operated devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C20Q-7-F is no exception. It is produced with the highest manufacturing standards, ensuring that each unit provides reliable and consistent performance. The Zener diode's robust construction and material quality also contribute to its longevity and durability in demanding applications.

With its precise voltage regulation, low leakage current, and high power handling capabilities, the BZT52C20Q-7-F from Diodes Incorporated stands out as a superior choice for designers and engineers looking to integrate a reliable Zener diode into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,305+ $0.0303 $100.1415
5,105+ $0.0294 $150.0870
7,045+ $0.0284 $200.0780
9,095+ $0.0275 $250.1125
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess