EN
  • EN
  • DE

BZT52C3V9LP-7-F

Part No BZT52C3V9LP-7-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1112+
Reference case SODO402
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 722814-BZT52C3V9LP-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C3V9LP-7-F CAD Model

Description

Product Overview: BZT52C3V9LP-7-F from Diodes Incorporated

The BZT52C3V9LP-7-F is a precision, high-performance Zener diode from Diodes Incorporated, designed to offer voltage regulation in a compact, low-profile surface-mount package. This product is specifically engineered for applications requiring a regulated voltage in a minimal space, making it an ideal choice for today's high-density electronic devices.

Key Features

  • Voltage Regulation: The BZT52C3V9LP-7-F provides a nominal Zener voltage of 3.9V, which is maintained with precision to ensure consistent performance.
  • Power Dissipation: With a power dissipation rating of 200mW, this Zener diode can handle a reasonable amount of power, making it suitable for a variety of applications.
  • Low Profile Package: The device is offered in a 2-pin SOD-882 package, which is extremely compact and ideal for space-constrained applications.
  • High Stability: The Zener voltage tolerance is ±5%, indicating a high level of stability and reliability in voltage regulation.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, ensuring functionality across diverse environmental conditions.
  • Lead-Free and RoHS Compliant: The BZT52C3V9LP-7-F meets environmental standards by being completely lead-free and compliant with RoHS regulations.

Applications

The BZT52C3V9LP-7-F is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Power management in portable devices such as smartphones, tablets, and laptops
  • Stabilizing the voltage for sensitive electronics in automotive, industrial, and telecommunications equipment
  • Serving as a reference voltage in analog-to-digital converters or voltage monitoring circuits
  • Protection circuits that require a stable Zener voltage

Quality Assurance

Diodes Incorporated is known for its commitment to quality, and the BZT52C3V9LP-7-F is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from Diodes Incorporated products. Customers can rely on this Zener diode to deliver consistent performance and durability.

Whether you are designing a power supply circuit or looking to protect sensitive electronic components, the BZT52C3V9LP-7-F from Diodes Incorporated offers a reliable and efficient solution for your voltage regulation needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0683 $50.2005
1,565+ $0.0639 $100.0035
2,435+ $0.0617 $150.2395
3,495+ $0.0573 $200.2635
4,540+ $0.0551 $250.1540
5,675+ $0.0529 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,630 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess