EN
  • EN
  • DE

BZT52C7V5S-F

Part No BZT52C7V5S-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238713-BZT52C7V5S-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZT52C7V5S-F CAD Model

Description

Product Overview: BZT52C7V5S-F

The BZT52C7V5S-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic applications. This small signal Zener is particularly suitable for situations where space is at a premium, thanks to its compact SOD-323 package.

Key Features

  • Voltage Regulation: The BZT52C7V5S-F offers a nominal Zener voltage of 7.5V, making it ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a reasonable amount of power for its size, ensuring reliability in operation.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and makes it suitable for low-power applications.
  • High Stability: The device features excellent stability and provides reliable performance over its entire temperature range.
  • Compact Footprint: Encased in a SOD-323 package, the BZT52C7V5S-F is optimized for space-constrained applications.

Applications

The BZT52C7V5S-F is versatile and can be used in a variety of electronic circuits, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C7V5S-F is no exception. It is produced with the highest standards to ensure that it meets the stringent requirements of industrial and consumer applications. The device is also RoHS compliant, meaning it conforms to environmental regulations by avoiding the use of hazardous substances.

Conclusion

In summary, the BZT52C7V5S-F Zener diode from Diodes Incorporated is a reliable and efficient solution for precision voltage regulation. Its small size, combined with its robust performance, makes it an excellent choice for designers looking to optimize their circuit designs for both performance and space-saving considerations.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess