EN
  • EN
  • DE

BZV49C5V1TA

Part No BZV49C5V1TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050337-BZV49C5V1TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZV49C5V1TA CAD Model

Description

Product Overview: BZV49C5V1TA - Diodes Incorporated

The BZV49C5V1TA is a high-performance zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision voltage regulator diode is tailored to offer excellent stability and reliability in a variety of applications. It is commonly used in voltage regulation, clamping, protection, and reference applications across various electronics sectors.

With a nominal zener voltage of 5.1V, the BZV49C5V1TA provides a precise voltage regulation solution, ensuring that your circuits operate at the intended voltage levels, despite fluctuations in the supply voltage or load conditions. This product comes in a small, surface-mount SOT-89 package, which is ideal for high-density PCB designs where space is at a premium.

The BZV49C5V1TA boasts a power dissipation of 1.5 watts, making it capable of handling moderate power levels while maintaining its zener voltage regulation. Its low zener impedance and fast response time make it particularly suitable for providing protection against overvoltage transients, as well as for use in switching operations and wave shaping.

Key features of the BZV49C5V1TA include its tight tolerance on zener voltage, ensuring consistent performance, and its ability to operate within a wide temperature range of -55°C to +150°C. This makes it a versatile component that can be deployed in various challenging environmental conditions.

Diodes Incorporated's commitment to quality is reflected in the BZV49C5V1TA, with the product being designed and manufactured to meet the rigorous standards of the industry. It is RoHS compliant, signifying that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Whether you are designing power supply circuits, looking to protect sensitive electronics, or require a stable voltage reference, the BZV49C5V1TA from Diodes Incorporated is an excellent choice that combines performance, precision, and reliability in a compact form factor.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess