EN
  • EN
  • DE

BZX84B18-7-F

Part No BZX84B18-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 300MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode 18 V 300 mW ±2% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84B18-FDITR, BZX84B187F, BZX84B18-FDIDKR, BZX84B18-FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865311-BZX84B18-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B18-7-F CAD Model

Description

Product Overview: BZX84B18-7-F by Diodes Incorporated

The BZX84B18-7-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact package. This Zener diode is part of the BZX84 series, which is known for its reliability and consistency in performance. The BZX84B18-7-F is particularly tailored for applications requiring a regulated voltage of 18V.

Key Features

  • Voltage Regulation: The BZX84B18-7-F offers a nominal Zener voltage of 18V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 350mW, this diode can handle moderate levels of power, ensuring stable operation in various circuits.
  • Package: Enclosed in an SOT-23 package, this diode's small footprint allows for high-density mounting and is ideal for space-constrained applications.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation necessary for sensitive electronic components.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to 150°C, making it versatile for use in diverse environmental conditions.
  • Lead-Free and RoHS Compliant: The BZX84B18-7-F is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous substances in electronic devices.

Applications

The BZX84B18-7-F is suitable for a wide range of applications including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

As with all Diodes Incorporated products, the BZX84B18-7-F is manufactured with the highest quality standards. It undergoes rigorous testing to ensure its performance and durability in various conditions. This Zener diode is a reliable choice for designers and engineers looking for a component that delivers consistent voltage regulation with long-term stability.

For detailed specifications and application notes, it's recommended to consult the datasheet provided by Diodes Incorporated. This will ensure the BZX84B18-7-F is used within its recommended operational parameters for optimal performance in your electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1012 $50.0940
1,205+ $0.0830 $100.0150
1,870+ $0.0804 $150.3480
2,575+ $0.0778 $200.3350
3,325+ $0.0752 $250.0400
4,445+ $0.0675 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess