EN
  • EN
  • DE

BZX84C33T-7-F

Part No BZX84C33T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 150MW SOT523  /  Zener Diode 33 V 150 mW ±6.06% Surface Mount SOT-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±6.06%
Power - Max 150 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 23.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOT-523
Supplier Device Package SOT-523
Base Product Number BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names -BZX84C33T-7-FDICT,-BZX84C33T-7-FDIDKR,BZX84C33T-7-FDICT,BZX84C33T-7-FDITR,BZX84C33T-7-FDIDKR,BZX84C33T-7-F-ND,-BZX84C33T-7-FDITR
Standard Package 3,000
Win Source Part Number 1050445-BZX84C33T-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C33T-7-F CAD Model

Description

Product Overview: BZX84C33T-7-F by Diodes Incorporated

The BZX84C33T-7-F is a surface-mount Zener diode from Diodes Incorporated, engineered to provide a reliable voltage regulation solution across various electronic applications. This Zener diode is designed to offer a nominal Zener voltage of 33V, making it suitable for voltage reference or voltage clamping purposes in a multitude of circuit designs.

Encased in a compact SOT-523 package, the BZX84C33T-7-F ensures a minimal footprint on printed circuit boards (PCBs), which is crucial for today's high-density electronic devices. This small form factor is particularly beneficial in portable and space-constrained applications where efficiency and board real estate are of paramount importance.

The BZX84C33T-7-F boasts a power dissipation of 300mW, which allows it to withstand moderate levels of power while maintaining its Zener voltage regulation function. Its tight voltage tolerance is instrumental for applications that require precise voltage control, and its fast response time ensures that it can react quickly to changes in voltage, providing a stable and reliable performance.

This Zener diode features a planar die construction that offers better reliability and rugged performance. Its low leakage current and low inductance make it an excellent choice for high-speed switching and noise suppression applications. Furthermore, the BZX84C33T-7-F is designed to handle surge currents effectively, which adds an extra layer of protection against unexpected voltage spikes that could potentially damage sensitive electronic components.

The BZX84C33T-7-F is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability by avoiding the use of hazardous substances in its manufacturing process. This compliance ensures that the product is suitable for use in a wide range of markets, including consumer electronics, industrial control systems, and telecommunications, where environmental standards are strictly regulated.

In summary, the BZX84C33T-7-F Zener diode from Diodes Incorporated is a versatile and reliable component that provides effective voltage regulation with a small footprint, making it an ideal choice for designers looking to create compact, efficient, and robust electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0656 $50.1840
1,860+ $0.0539 $100.2540
2,875+ $0.0522 $150.0750
3,965+ $0.0505 $200.2325
5,125+ $0.0488 $250.1000
6,850+ $0.0438 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess