EN
  • EN
  • DE

BZX84C8V2S-7-F

Part No BZX84C8V2S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 8.2V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±6.1%
Power - Max 200 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 700 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 575430-BZX84C8V2S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C8V2S-7-F CAD Model

Description

Product Overview: BZX84C8V2S-7-F from Diodes Incorporated

The BZX84C8V2S-7-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of their extensive Zener diode line-up, which is known for its reliability and efficiency in voltage regulation applications. The BZX84C8V2S-7-F is specifically engineered to provide a precise voltage reference of 8.2V with a tolerance of ±5%, making it an excellent choice for precise voltage clamping and reference circuits.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 8.2V, which is ideal for a variety of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle moderate power levels, making it suitable for both low-power and medium-power applications.
  • Package: Encased in a small SOT-23 package, the BZX84C8V2S-7-F is optimized for space-constrained applications, enabling designers to save valuable board space without compromising performance.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications

The BZX84C8V2S-7-F is versatile and can be used in a wide range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZX84C8V2S-7-F is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. It is also RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In summary, the BZX84C8V2S-7-F Zener diode from Diodes Incorporated is a compact, efficient, and reliable component suitable for a variety of applications that require precise voltage regulation. Its robust design and wide operating temperature range make it a preferred choice for engineers and designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Vishay
Lowest to $0.0965
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0743 $57.9540
1,895+ $0.0610 $115.5950
2,930+ $0.0591 $173.1630
4,045+ $0.0572 $231.3740
5,220+ $0.0554 $289.1880
6,995+ $0.0496 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess