EN
  • EN
  • DE

HMP451S6MMP8C-Y5-C

Part No HMP451S6MMP8C-Y5-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950624-HMP451S6MMP8C-Y5-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMP451S6MMP8C-Y5-C CAD Model

Description

The HMP451S6MMP8C-Y5-C is a memory module manufactured by Hynix Semiconductor. This module is designed to provide reliable and high-performance memory for a variety of computing applications. Understanding its specific features and applications requires a deep dive into its specifications.

Applications:

  • Desktop PCs: Used to increase the performance and responsiveness of desktop computers.
  • Laptops: Employed to enhance the multitasking capabilities of laptops.
  • Workstations: Provides the necessary memory for demanding workstation applications.
  • Servers: Suitable for entry-level server environments requiring reliable memory.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology for faster data transfer rates compared to previous generations.
  • Capacity: Likely a 4GB module (based on similar part numbers), providing ample memory for many applications.
  • Speed: Operates at a specific clock speed, enhancing overall system performance. Consult the datasheet for the exact speed.
  • Unbuffered DIMM (UDIMM): Designed for use in desktop and laptop computers.
  • Non-ECC: Does not include error correction, making it more suitable for consumer-grade applications.

Benefits:

  • Improved Performance: Enhances overall system performance by providing faster data access.
  • Increased Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Enhanced Responsiveness: Makes applications and the operating system more responsive to user input.
  • Reliable Operation: Provides stable and reliable memory performance.

Additional Details:

This memory module likely operates at 1600MHz, which is a common speed for DDR3 modules. It is a 240-pin UDIMM. Ensure compatibility with the motherboard before purchasing. The Y5 in the part number often relates to the speed and timings of the module. This module is lead-free and RoHS compliant.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess