EN
  • EN
  • DE

BZX84C9V1W-7

Part No BZX84C9V1W-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 9.1 V 200 mW ±6% Surface Mount SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 125°C
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BZX84C9V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C9V1WDITR, BZX84C9V1W, BZX84C9V1WCT-ND, BZX84C9V1WTR-ND, BZX84C9V1WTR, BZX84C9V1WCT, BZX84C9V1WDICT, BZX84C9V1W7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914052-BZX84C9V1W-7
Ultra Librarian 3D Model Ultra Librarian BZX84C9V1W-7 CAD Model

Description

The BZX84C9V1W-7 is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring precise voltage regulation and a compact footprint. This surface-mount component is part of the BZX84 series, which are known for their reliability and consistency in operation. With a nominal Zener voltage of 9.1V, it is an ideal choice for a wide range of electronic circuits.

Key Features

  • Zener Voltage: The BZX84C9V1W-7 provides a Zener voltage of 9.1 volts, making it suitable for voltage regulation tasks in various circuits.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can withstand moderate levels of power while maintaining its stability and performance.
  • Package: Enclosed in the compact SOT-323 package, it is optimized for space-constrained applications and is easy to integrate into a wide range of electronic assemblies.
  • High Stability: This component offers excellent stability and a low tolerance level, ensuring precise voltage regulation in critical applications.
  • Operating Temperature Range: It can operate over a broad temperature range, typically from -55°C to 150°C, which makes it suitable for use in harsh environmental conditions.

Applications

The BZX84C9V1W-7 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference
  • Surge protection devices
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BZX84C9V1W-7 is no exception. It is manufactured to stringent quality standards, ensuring high reliability and performance for the end-user. Whether you are designing a new system or troubleshooting an existing one, the BZX84C9V1W-7 is a dependable choice for your Zener diode needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1044 $57.9420
1,350+ $0.0857 $115.6950
2,090+ $0.0831 $173.6790
2,875+ $0.0804 $231.1500
3,715+ $0.0778 $289.0270
4,980+ $0.0697 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess