EN
  • EN
  • DE

CDZ55C27S

Part No CDZ55C27S
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133863-CDZ55C27S
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDZ55C27S CAD Model

Description

The CDZ55C27S from Diodes Incorporated is a high-performance Zener diode designed for a wide range of applications. This small signal Zener diode offers excellent stability and reliability, with a nominal Zener voltage of 27V and a power dissipation of 500mW. The device is housed in a compact SOD-323 package, which is ideal for space-constrained applications.

This Zener diode is designed to provide voltage regulation in a variety of electronic circuits, ensuring precise voltage clamping and reference. The CDZ55C27S is particularly well-suited for use in power supplies, voltage regulators, and other circuits where a stable and precise reference voltage is required.

The CDZ55C27S features a tight voltage tolerance, which ensures consistent performance and aids in the design of precision circuits. This Zener diode also exhibits a very low leakage current and excellent surge capability, making it robust against transient voltage spikes and enhancing circuit protection.

The high level of performance and reliability of the CDZ55C27S is complemented by its ease of integration into various circuit designs. Its SOD-323 package is widely accepted in the industry and is compatible with standard automated assembly processes, reducing manufacturing complexity and costs.

Diodes Incorporated has a reputation for producing quality semiconductor components, and the CDZ55C27S is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards for which Diodes Incorporated is known. This makes the CDZ55C27S an ideal choice for designers looking for a dependable Zener diode solution that combines performance with cost-effectiveness.

In summary, the CDZ55C27S is a versatile Zener diode that offers designers a reliable voltage regulation solution with its precision voltage clamping, low leakage current, and robust surge capability, all packed into a compact and industry-standard package.

You May Also Be Interested in

Chilisin
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
C&K Components
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess