Product Overview: D12V0H1U2LP-7B from Diodes Incorporated
The D12V0H1U2LP-7B is a robust electronic component designed and manufactured by Diodes Incorporated, a leading provider in the semiconductor market. This product is a low-profile, unidirectional TVS diode designed to provide transient voltage suppression and protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.
Key Features
- Low Capacitance: The D12V0H1U2LP-7B offers ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
- High Surge Capability: With its excellent surge protection features, it can safeguard electronics against surges by absorbing up to 12V of transient voltage, ensuring the longevity and reliability of your devices.
- Small Form Factor: The diode comes in a compact, low-profile package (X1-DFN1006-2), which is perfect for space-constrained applications.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, meeting the requirements for RoHS compliance and is lead-free, making it suitable for use in a wide range of consumer electronics.
Applications
The D12V0H1U2LP-7B is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronics in:
- Portable Devices
- Smartphones and Tablets
- Data Lines for USB Interfaces
- High-Speed Serial Interfaces like HDMI, Thunderbolt, and DisplayPort
- Networking and Telecommunications Equipment
Product Specifications
The D12V0H1U2LP-7B operates over a wide temperature range and is characterized by its fast response time to transient events. Here are some of the technical specifications:
- Breakdown Voltage: Min. 13.3V, Max. 14.7V
- Clamping Voltage: 19V at 1A
- Peak Pulse Power Dissipation: 250W (8/20μs waveform)
- ESD Rating: ±20kV (air), ±15kV (contact)
- Operating Temperature Range: -55°C to +150°C
With its combination of advanced protection, compact size, and high reliability, the D12V0H1U2LP-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the safety and durability of their electronic systems.