EN
  • EN
  • DE

D5V0L1B2LPS-7B

Part No D5V0L1B2LPS-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-UFDFN
Case / Package U-DFN1006-2/SWP
Family Name D5V0L1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0L1B2LPS-7BDITR, D5V0L1B2LPS-7BDICT, D5V0L1B2LPS-7BDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868076-D5V0L1B2LPS-7B
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2LPS-7B CAD Model

Description

The D5V0L1B2LPS-7B is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading global provider and innovator in the semiconductor market. This product is a part of the highly efficient and robust family of TVS (Transient Voltage Suppressor) diodes that are engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting the integrity of the electronic circuit.
  • Low Capacitance: With its low loading capacitance, the D5V0L1B2LPS-7B is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • ESD Protection: It is capable of withstanding ESD events, adhering to the IEC 61000-4-2 standard, which makes it suitable for applications that require stringent ESD protection.
  • Small Package Size: The product comes in a small, leadless package design (X1-DFN1006-2), which allows for high-density mounting on PCBs and is perfect for space-constrained applications.
  • RoHS Compliant: In line with environmental standards, the D5V0L1B2LPS-7B is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications

The D5V0L1B2LPS-7B TVS diode is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • High-Speed Data Lines
  • USB Interfaces
  • Network Communications
  • Computer Peripherals

Product Specifications

The D5V0L1B2LPS-7B has a unidirectional configuration and is designed to operate in a wide temperature range, ensuring reliability across diverse operating conditions. Its low dynamic resistance allows for better performance in clamping voltage, and the device can handle high transient power dissipation, making it a robust choice for surge protection.

Conclusion

With its combination of low capacitance, high ESD tolerance, small package size, and environmental compliance, the D5V0L1B2LPS-7B from Diodes Incorporated is an ideal solution for designers looking to enhance the durability and longevity of their electronic products. Its ability to protect sensitive components from voltage transients makes it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1157 $50.3295
1,055+ $0.0950 $100.2250
1,635+ $0.0920 $150.4200
2,250+ $0.0890 $200.2500
2,905+ $0.0861 $250.1205
3,890+ $0.0772 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess