EN
  • EN
  • DE

DDC123JK-7-F

Part No DDC123JK-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821632-DDC123JK-7-F
Ultra Librarian 3D Model Ultra Librarian DDC123JK-7-F CAD Model

Description

Product Overview: DDC123JK-7-F

The DDC123JK-7-F is a high-performance, precision dual NPN bipolar junction transistor (BJT) from Diodes Incorporated, renowned for its quality and reliability in the semiconductor industry. This discrete semiconductor product is designed to deliver excellent current gain and low saturation voltage, making it an ideal choice for a wide range of applications.

Key Features

  • Configuration: The device contains two NPN transistors in a single package, allowing for compact circuit design and simplified assembly processes.
  • Current Gain (hFE): It offers a high current gain, which ensures efficient current amplification in electronic circuits.
  • Low Saturation Voltage: The DDC123JK-7-F boasts a low collector-emitter saturation voltage, reducing power loss and improving efficiency.
  • Power Dissipation: With a decent power dissipation rating, this component can handle moderate power levels, suitable for a variety of electronic applications.
  • Packaging: The transistor is available in a compact SOT-23 package, which is widely used in surface-mount technology (SMT).

Applications

The versatility of the DDC123JK-7-F allows it to be used in numerous electronic circuits and systems, including:

  • Signal processing
  • Amplification and switching applications
  • Power management
  • Linear and digital integrated circuits
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the DDC123JK-7-F meets stringent quality standards, providing reliable performance in even the most demanding conditions. The device is characterized for operation from -55°C to +150°C, making it suitable for commercial, industrial, and even military-grade applications.

Ordering Information

For purchasing the DDC123JK-7-F, refer to its full part number and contact authorized distributors. Bulk and reel packaging options are available to accommodate different production needs.

With its combination of features, the DDC123JK-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient transistor solution for their electronic projects.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1079 $58.2660
1,305+ $0.0886 $115.6230
2,020+ $0.0859 $173.5180
2,785+ $0.0831 $231.4335
3,600+ $0.0803 $289.0800
4,820+ $0.0720 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,001 pieces
In Stock: 12,000 pieces Factory Stock: 1 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess