EN
  • EN
  • DE

DDTA113TCA-7-F

Part No DDTA113TCA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 1k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 080381-DDTA113TCA-7-F
Family Name DDTA113TCA
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDTA113TCA-7-F CAD Model

Description

Introducing the DDTA113TCA-7-F from Diodes Incorporated

The DDTA113TCA-7-F is a high-quality PNP pre-biased bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to offer a compact design and exceptional performance for a variety of electronic applications. With its built-in biasing resistors, this transistor simplifies circuit design by reducing component count, which in turn minimizes board space and streamlines the manufacturing process.

Key Features

  • Integrated Biasing Resistors: The DDTA113TCA-7-F comes with resistors R1 and R2 pre-built into the device. R1 (base resistor) has a typical value of 10kΩ, and R2 (resistor between the base and emitter) is typically 10kΩ. These resistors enable the transistor to be directly connected to other components without the need for external biasing components.
  • Surface-Mount Package: Enclosed in a SOT-23 package, this transistor is designed for surface mounting, making it ideal for use in space-constrained applications. The SOT-23 package is widely used in the industry and is known for its reliability and durability.
  • High Current Gain: The device offers a high current gain (hFE), which is crucial for applications requiring amplification of weak signals.
  • Low V<sub>CE Saturation Voltage: The DDTA113TCA-7-F features a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this transistor is free from environmentally harmful substances, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the DDTA113TCA-7-F allows it to be used in a wide range of electronic circuits. Its typical applications include:

  • Signal processing
  • Power management
  • Switching circuits
  • DC-DC converters
  • Motor control interfaces

With its robust design and integrated features, the DDTA113TCA-7-F from Diodes Incorporated represents a smart choice for designers looking to optimize their circuit designs with a reliable and efficient solution.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,370+ $0.0365 $50.0050
2,925+ $0.0342 $100.0350
4,550+ $0.0330 $150.1500
6,515+ $0.0307 $200.0105
8,475+ $0.0295 $250.0125
10,605+ $0.0283 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess