EN
  • EN
  • DE

DDTA114YLP-7

Part No DDTA114YLP-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW 3DFN / PRE-BIASED SMALL SIGNAL SURFACE MOUNT PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 80 at 5mA, 5V
Vce Saturation (Maximum) at Ib, Ic 250mV at 2.5mA, 50mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Power - Max 250mW
Mounting Style SMD
Manufacturer Package 3-UFDFN
Supplier Device Package 3-DFN1006 (1.0x0.6)
Part Number Series DDTA114
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800882-DDTA114YLP-7
Ultra Librarian 3D Model Ultra Librarian DDTA114YLP-7 CAD Model

Description

DDTA114YLP-7 PNP Pre-Biased Small Signal SOT-23 Transistor

The DDTA114YLP-7 is a high-quality PNP pre-biased small signal transistor from Diodes Incorporated, designed for use in a wide range of electronic applications. This efficient and reliable semiconductor device is housed in a compact SOT-23 package, making it ideal for space-constrained applications where size and power efficiency are critical.

With its built-in biasing resistors, the DDTA114YLP-7 simplifies circuit design by reducing component count, which can enhance system reliability and speed up the production process. This integrated design approach also helps to ensure consistent performance and simplifies the biasing of the transistor, making it a convenient choice for designers.

Key features of the DDTA114YLP-7 include a continuous collector current of up to 100mA and a collector-emitter voltage of 50V, which allows it to handle a wide range of signal levels. The device also boasts a power dissipation of 150mW, ensuring that it can manage power efficiently without overheating, even in demanding situations.

The DDTA114YLP-7 is characterized by its low V<sub>CE(sat) voltage, which enhances overall energy efficiency by reducing power loss during operation. This feature, combined with the fast switching speed of the transistor, makes it an excellent choice for power management in portable devices, where battery life is of paramount importance.

Applications for the DDTA114YLP-7 are diverse and include, but are not limited to, power management circuits, signal processing, and logic level translation. Its robust performance also makes it suitable for use in consumer electronics, industrial control systems, and automotive technology.

Diodes Incorporated ensures that the DDTA114YLP-7 meets stringent quality standards, providing designers and engineers with a reliable and efficient component that can be implemented in both new designs and as a drop-in replacement in existing circuits. With its excellent performance characteristics and compact form factor, the DDTA114YLP-7 is an indispensable component for anyone looking to create efficient, high-performance electronic solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1520 $57.7600
930+ $0.1247 $115.9710
1,435+ $0.1210 $173.6350
1,975+ $0.1170 $231.0750
2,555+ $0.1131 $288.9705
3,420+ $0.1014 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess