EN
  • EN
  • DE
  • IT

DDTA143ECA-7-F

Part No DDTA143ECA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 20 @ 10mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 000520-DDTA143ECA-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDTA143ECA-7-F CAD Model

Description

Diodes Incorporated DDTA143ECA-7-F PNP Pre-Biased Transistor

The DDTA143ECA-7-F from Diodes Incorporated is a high-performance PNP pre-biased (also known as digital transistor) designed for use in a wide array of electronic applications. This small-signal transistor is an ideal solution for space-constrained applications due to its compact SOT-23 packaging, providing a perfect blend of efficiency and practicality.

With its built-in biasing resistors, the DDTA143ECA-7-F simplifies circuit design by reducing component count, which can lead to cost savings and a more reliable end product. This feature allows for quick and easy integration into various circuits without the need for external resistors, streamlining the design process and enhancing overall system stability.

The transistor operates with a continuous collector current of up to -100mA and a power dissipation of 200mW, making it suitable for moderate power switching and amplification tasks. Its collector-emitter voltage is rated at -50V, and the collector-base voltage is -50V, providing ample headroom for typical low to medium voltage applications. The integrated resistors have values of 4.7kΩ for the base-emitter resistor and 47kΩ for the base resistor, ensuring optimal biasing for most standard uses.

Diodes Incorporated's DDTA143ECA-7-F features fast switching speeds, which is a critical attribute for applications that require high-speed operation, such as digital logic circuits. Its hFE (DC current gain) is within a range that guarantees consistent performance, contributing to the overall predictability and reliability of the circuits it is used in.

This transistor is also characterized by its low saturation voltage, which minimizes power loss and improves efficiency, especially in low-voltage switching applications. With its RoHS compliance, the DDTA143ECA-7-F ensures that it meets environmental standards, making it a suitable choice for eco-conscious designs.

In summary, the DDTA143ECA-7-F PNP pre-biased transistor from Diodes Incorporated is a versatile and reliable component that can be employed in various electronic circuits, offering designers a compact, efficient, and cost-effective solution for their switching and amplification needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0421 $64.8340
3,750+ $0.0346 $129.7500
5,795+ $0.0336 $194.7120
8,000+ $0.0324 $259.2000
10,335+ $0.0314 $324.5190
13,825+ $0.0281 $388.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess