EN
  • EN
  • DE

DDTA143FCA-7-F

Part No DDTA143FCA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DDTA143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DDTA143FCA-7-F-ND, DDTA143FCA-7-FDICT, DDTA143FCA-7-FDIDKR, -DDTA143FCA-7-FDIDKR, -DDTA143FCA-7-FDICT, DDTA143FCA-7-FDITR, -DDTA143FCA-7-FDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868288-DDTA143FCA-7-F
Ultra Librarian 3D Model Ultra Librarian DDTA143FCA-7-F CAD Model

Description

Introducing the DDTA143FCA-7-F PNP Pre-Biased Transistor

Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, presents the DDTA143FCA-7-F, a robust PNP pre-biased (resistor-equipped) transistor designed for simplifying circuit design and providing excellent performance in a wide range of applications.

The DDTA143FCA-7-F comes in a compact SOT-23 package, making it ideal for space-constrained applications. This small form factor, however, does not compromise its capability to deliver efficient performance. The device features a built-in biasing resistor, which facilitates a simplified circuit design by reducing component count. This integration not only saves space but also reduces assembly time and cost, making it a cost-effective solution for mass production.

With a continuous collector current of up to 100mA and a collector-emitter voltage of 50V, the DDTA143FCA-7-F is capable of handling moderate power applications with ease. It also boasts a power dissipation of 200mW, providing a good balance between power handling and thermal performance.

The DDTA143FCA-7-F is designed to offer quick switching performance, which is essential in digital and switching applications. Its fast switching speed ensures that it can be used effectively in high-frequency circuits. The built-in resistors have values that are optimized for minimal signal distortion, which is particularly critical in audio and signal processing applications.

Due to its versatility, the DDTA143FCA-7-F can be used in various applications, including but not limited to load switches, power management, and signal processing. Its reliability is further enhanced by its moisture sensitivity level 1 (MSL1), which ensures that it is less susceptible to moisture-induced damage during soldering and operation.

In summary, the DDTA143FCA-7-F from Diodes Incorporated is a high-performance, pre-biased PNP transistor that offers designers a practical and efficient solution for a wide range of electronic applications. Its integration of biasing resistors, compact packaging, and robust electrical characteristics make it an excellent choice for both new designs and as a drop-in replacement in existing circuits.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0297 $57.9150
4,740+ $0.0244 $115.6560
7,320+ $0.0237 $173.4840
10,105+ $0.0229 $231.4045
13,025+ $0.0222 $289.1550
17,445+ $0.0199 $347.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess