EN
  • EN
  • DE

LMBT2907ALT1

Part No LMBT2907ALT1
Manufacturer Leshan Radio
Description General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201055-LMBT2907ALT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBT2907ALT1 CAD Model

Description

The LMBT2907ALT1 is a PNP bipolar junction transistor (BJT) designed for general purpose switching and amplification applications. This transistor is commonly used in low to medium power circuits where a PNP transistor is required. The LMBT2907ALT1 is characterized by its low saturation voltage and high current gain, making it suitable for various electronic circuits.

Applications:

  • General Purpose Switching
  • Amplification Circuits
  • Driver Stages
  • Analog Circuits
  • Signal Amplification

Features:

  • PNP Bipolar Transistor: Offers versatile switching and amplification capabilities.
  • Low Saturation Voltage: Minimizes voltage drop across the transistor, improving efficiency.
  • High Current Gain (hFE): Provides significant current amplification.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages.
  • Small Signal Amplifier: Suitable for amplifying small signals.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits:

  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Efficient Performance: Low saturation voltage reduces power dissipation.
  • High Amplification: High current gain provides significant signal amplification.
  • Compact Design: Small surface mount package enables use in space-constrained applications.
  • Easy to Use: Straightforward to integrate into electronic circuits.

Technical Specifications:

  • Collector-Emitter Voltage (Vceo): (Specify voltage, e.g., -60V - example only, find specific values)
  • Collector-Base Voltage (Vcbo): (Specify voltage, e.g., -60V - example only, find specific values)
  • Emitter-Base Voltage (Vebo): (Specify voltage, e.g., -5V - example only, find specific values)
  • Collector Current (Ic): (Specify current, e.g., -600mA - example only, find specific values)
  • Power Dissipation (Pd): (Specify dissipation, e.g., 350mW - example only, find specific values)
  • Current Gain (hFE): (Specify gain, e.g., 100 to 300 - example only, find specific values)
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5,435+ $0.0106 $57.6110
13,160+ $0.0088 $115.8080
20,275+ $0.0085 $172.3375
28,170+ $0.0082 $230.9940
36,235+ $0.0080 $289.8800
48,390+ $0.0072 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410,400 pieces
MOQ: 5435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess