EN
  • EN
  • DE

DDTB143EC-7

Part No DDTB143EC-7
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-3
Element Configuration Single
hFE Min 47
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
Polarity PNP
RoHS Non-Compliant
Win Source Part Number 1153669-DDTB143EC-7
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDTB143EC-7 CAD Model

Description

The DDTB143EC-7 from Diodes Incorporated is a PNP pre-biased small signal transistor that offers a compact and efficient solution for a wide range of low-power applications. This transistor is housed in a space-saving SOT-523 package, making it ideal for high-density circuit designs.

Key Features

  • Pre-Biased Configuration: The DDTB143EC-7 comes with built-in resistive elements, providing a simplified circuit design by reducing component count. This integration of biasing resistors ensures consistent performance and simplifies the design process.
  • Low VCE(sat): This transistor offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation, especially beneficial in battery-powered devices.
  • High Current Gain (hFE): With its high current gain, this component ensures effective amplification in various electronic circuits, making it suitable for signal processing and amplification tasks.
  • Surface-Mount Package: The SOT-523 package is designed for surface-mount technology (SMT), promoting ease of manufacturing and facilitating miniaturization of electronic assemblies.
  • RoHS Compliant: In line with environmental regulations, the DDTB143EC-7 is RoHS compliant, ensuring the exclusion of hazardous substances in its manufacturing process.

Applications

The versatility of the DDTB143EC-7 allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Signal Amplification
  • Load Switches
  • Portable Electronic Devices
  • Consumer Electronics

Product Summary

The DDTB143EC-7 is a reliable and efficient solution for designers looking to optimize their circuit designs with a pre-biased transistor. Its integration of biasing resistors, low saturation voltage, and high current gain make it a valuable component in a variety of electronic applications. The compact SOT-523 package and compliance with RoHS standards further enhance its appeal for modern, environmentally-conscious electronic designs.

You May Also Be Interested in

CT Micro International Corporation
Lowest to $0.1571
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess